DigiKey Analog to Digital Converters (ADC) ICL7109CPL+-ND

Description
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP
Request a Quote Datasheet
Description
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog to Digital Converters (ADC) - ICL7109CPL+-ND - DigiKey
Thief River Falls, MN, United States
Analog to Digital Converters (ADC)
ICL7109CPL+-ND
Analog to Digital Converters (ADC) ICL7109CPL+-ND
12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP

12 Bit Analog to Digital Converter 1 Input 1 Dual Slope 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number ICL7109CPL+-ND
Product Name Analog to Digital Converters (ADC)
Interface Type Parallel; Parallel
Package Type DIP; PDIP; "40-DIP (0.600"", 15.24mm)"
Packing Method Tube
Resolution 12 bits
Operating Temperature 0.0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Analog to Digital Converters (ADC) - 505-AD4685BCPZ-RLTR-ND - DigiKey
Specs
Interface Type Serial; Serial
Package Type 16-WFQFN Exposed Pad, CSP
Packing Method Tape Reel
View Details
Analog to Digital Converters (ADC) - 505-AD1674ARZ-REELCT-ND - DigiKey
Specs
Interface Type Parallel; Parallel
Package Type SOIC; "28-SOIC (0.295"", 7.50mm Width)"
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 175-MAX11198ATE+TCT-ND - DigiKey
Specs
Interface Type SPI; SPI
Package Type 16-WFQFN Exposed Pad
Packing Method Cut Tape (CT)
View Details
Analog to Digital Converters (ADC) - 505-AD4113BCPZ-ND - DigiKey
Specs
Interface Type Serial; SPI; Microwire
Package Type 40-VFQFN Exposed Pad, CSP
Packing Method Bulk
View Details