3 Bit Analog to Digital Converter 1 Input 1 Flash 64-SMT (9x9)
| DigiKey | |
|---|---|
| Product Category | Analog-to-Digital Converter (ADC) Chips |
| Product Number | HMCAD5831LP9BETR-ND |
| Product Name | Analog to Digital Converters (ADC) |
| Interface Type | SPI; SPI |
| Package Type | 64-VFQFN Exposed Pad |
| Packing Method | Tape Reel |
| Pins | 64 |
| Resolution | 3 bits |