DigiKey RF Amplifiers HMC913LC4BTR-ND

Description
RF Amplifier IC Radar 600MHz ~ 20GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC Radar 600MHz ~ 20GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC913LC4BTR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC913LC4BTR-ND
RF Amplifiers HMC913LC4BTR-ND
RF Amplifier IC Radar 600MHz ~ 20GHz 24-QFN (4x4)

RF Amplifier IC Radar 600MHz ~ 20GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC913LC4BTR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 600 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2519-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 9000 to 14000 MHz
View Details
RF Amplifiers - 1127-1865-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 1000 MHz
View Details
RF Amplifiers - 1127-1458-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
View Details
RF Amplifiers - 1127-1362-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details