RF Amplifier IC General Purpose 9GHz ~ 10.5GHz 40-LFCSP (6x6)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC8415LP6GETR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | General Purpose |
| Frequency Range | 9000 to 10500 MHz |
| Minimum Gain | 32.5 dB |
| Maximum Gain | 32.5 dB |