DigiKey RF Amplifiers HMC797APM5ETR-R5-ND

Description
RF Amplifier IC VSAT 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC797APM5ETR-R5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC797APM5ETR-R5-ND
RF Amplifiers HMC797APM5ETR-R5-ND
RF Amplifier IC VSAT 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)

RF Amplifier IC VSAT 0Hz ~ 22GHz 32-LFCSP-CAV (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC797APM5ETR-R5-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 22000 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1068-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1000 to 11000 MHz
View Details
RF Amplifiers - 1127-1644-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 2000 to 18000 MHz
View Details
RF Amplifiers - 1127-3451-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 1000 MHz
View Details
RF Amplifiers - 1127-1049-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
View Details