DigiKey RF Amplifiers HMC756-ND

Description
RF Amplifier IC VSAT 16GHz ~ 24GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 16GHz ~ 24GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC756-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC756-ND
RF Amplifiers HMC756-ND
RF Amplifier IC VSAT 16GHz ~ 24GHz Die

RF Amplifier IC VSAT 16GHz ~ 24GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC756-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 16000 to 24000 MHz
Minimum Gain 23 dB
Maximum Gain 23 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1868-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 10000 MHz
View Details
RF Amplifiers - 1127-1743-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 28000 MHz
View Details
RF Amplifiers - 1127-1473-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications CATV, DBS, PHS, UHF, VHF
Frequency Range 50 to 1000 MHz
View Details
RF Amplifiers - 1127-1352-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 700 to 1000 MHz
View Details