DigiKey RF Amplifiers HMC669LP3ETR-ND

Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC669LP3ETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC669LP3ETR-ND
RF Amplifiers HMC669LP3ETR-ND
RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QFN (3x3)

RF Amplifier IC General Purpose 1.7GHz ~ 2.2GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC669LP3ETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2200 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3668-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-2685-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 12000 to 16000 MHz
View Details
RF Amplifiers - 1127-1808-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 28000 to 36000 MHz
View Details
RF Amplifiers - 1127-3373-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 2700 to 3800 MHz
Minimum Gain 35 dB
View Details