RF Amplifier IC WiMAX / WiBro 50MHz ~ 800MHz 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC628LP4ETR-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; WiMAX / WiBro |
| Frequency Range | 50 to 800 MHz |
| Minimum Gain | 15 dB |
| Maximum Gain | 15 dB |