DigiKey RF Amplifiers HMC608LC4TR-R5-ND

Description
RF Amplifier IC 9.5GHz ~ 11.5GHz 24-QFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC 9.5GHz ~ 11.5GHz 24-QFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC608LC4TR-R5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC608LC4TR-R5-ND
RF Amplifiers HMC608LC4TR-R5-ND
RF Amplifier IC 9.5GHz ~ 11.5GHz 24-QFN (4x4)

RF Amplifier IC 9.5GHz ~ 11.5GHz 24-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC608LC4TR-R5-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 9500 to 11500 MHz
Minimum Gain 29.5 dB
Maximum Gain 29.5 dB
Output Power 27 dBm
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2674-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 29500 MHz
View Details
RF Amplifiers - 1127-1743-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 28000 MHz
View Details
RF Amplifiers - 1127-1826-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 12500 to 15500 MHz
View Details
RF Amplifiers - 1127-3457-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 10000 MHz
View Details