DigiKey RF Amplifiers HMC5805LS6-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 40GHz 16-QFN (6x6)
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 40GHz 16-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC5805LS6-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC5805LS6-ND
RF Amplifiers HMC5805LS6-ND
RF Amplifier IC General Purpose 0Hz ~ 40GHz 16-QFN (6x6)

RF Amplifier IC General Purpose 0Hz ~ 40GHz 16-QFN (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC5805LS6-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 40000 MHz
Minimum Gain 13.5 dB
Maximum Gain 13.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3501-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details
RF Amplifiers - 1127-3451-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 0.0 to 1000 MHz
View Details
RF Amplifiers - 1127-3728-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 22500 to 26500 MHz
View Details
RF Amplifiers - 1127-1722-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 5000 MHz
View Details