RF Switch IC Cellular, WLAN SPDT 3GHz 50Ohm 8-MSOP
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC574MS8-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 3000 MHz |