RF Switch IC WiMAX / WiBro SPST 6GHz 50Ohm SOT-23-6
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC550ATR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; SOT-23-6 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 6000 MHz |