DigiKey RF Amplifiers HMC549MS8GE-ND

Description
RF Amplifier IC General Purpose 40MHz ~ 960MHz 8-MSOPG
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 40MHz ~ 960MHz 8-MSOPG
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC549MS8GE-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC549MS8GE-ND
RF Amplifiers HMC549MS8GE-ND
RF Amplifier IC General Purpose 40MHz ~ 960MHz 8-MSOPG

RF Amplifier IC General Purpose 40MHz ~ 960MHz 8-MSOPG

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC549MS8GE-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 40 to 960 MHz
Minimum Gain 5 dB
Maximum Gain 5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2673-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 29500 MHz
View Details
RF Amplifiers - 1127-2561-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 13000 to 25000 MHz
View Details
RF Amplifiers - 1127-2713-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 1000 to 12000 MHz
View Details
RF Amplifiers - 1127-2686-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 16000 MHz
View Details