DigiKey RF Amplifiers HMC548LP3E-ND

Description
RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC548LP3E-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC548LP3E-ND
RF Amplifiers HMC548LP3E-ND
RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)

RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC548LP3E-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3319-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 43000 MHz
View Details
RF Amplifiers - 1127-2674-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 29500 MHz
View Details
RF Amplifiers - 1127-3208-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 17000 to 24000 MHz
View Details
RF Amplifiers - 1127-1487-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 10000 MHz
View Details