DigiKey RF Amplifiers HMC548LP3-ND

Description
RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC548LP3-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC548LP3-ND
RF Amplifiers HMC548LP3-ND
RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)

RF Amplifier IC GPS 1.2GHz ~ 3GHz 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC548LP3-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
Minimum Gain 20 dB
Maximum Gain 26 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3493-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 8000 MHz
View Details
RF Amplifiers - 1127-1362-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details
RF Amplifiers - 1127-1343-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM
Frequency Range 350 to 550 MHz
View Details
RF Amplifiers - 1127-3306-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 34000 to 42000 MHz
View Details