RF Switch IC WiMAX / WiBro SPDT 2.7GHz 50Ohm 6-DFN (2x2)
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC546LP2ETR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 6-TDFN Exposed Pad |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 200 to 2700 MHz |