DigiKey RF Amplifiers HMC519LC4TR-R5-ND

Description
RF Amplifier IC VSAT 18GHz ~ 31GHz 24-CQFN (4x4)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 18GHz ~ 31GHz 24-CQFN (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC519LC4TR-R5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC519LC4TR-R5-ND
RF Amplifiers HMC519LC4TR-R5-ND
RF Amplifier IC VSAT 18GHz ~ 31GHz 24-CQFN (4x4)

RF Amplifier IC VSAT 18GHz ~ 31GHz 24-CQFN (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC519LC4TR-R5-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 31000 MHz
Minimum Gain 14.4 dB
Maximum Gain 14.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1828-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-3509-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3414-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 12000 to 30000 MHz
View Details
RF Amplifiers - 1127-1492-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 500 to 6000 MHz
View Details