RF Amplifier IC VSAT 17GHz ~ 26GHz 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC517LC4TR-R5-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT |
| Frequency Range | 17000 to 26000 MHz |
| Minimum Gain | 19 dB |
| Maximum Gain | 19 dB |