DigiKey RF Amplifiers HMC478ST89E-ND

Description
RF Amplifier IC General Purpose 0Hz ~ 4GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC General Purpose 0Hz ~ 4GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC478ST89E-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC478ST89E-ND
RF Amplifiers HMC478ST89E-ND
RF Amplifier IC General Purpose 0Hz ~ 4GHz SOT-89

RF Amplifier IC General Purpose 0Hz ~ 4GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC478ST89E-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
Minimum Gain 22 dB
Maximum Gain 22 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2679-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27300 to 33500 MHz
View Details
RF Amplifiers - 1127-1458-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1200 to 3000 MHz
View Details
RF Amplifiers - 1127-3668-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 6000 MHz
View Details
RF Amplifiers - 1127-3354-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 33000 to 40000 MHz
View Details