DigiKey RF Amplifiers HMC476MP86TR-ND

Description
RF Amplifier IC WiMax, WLAN 0Hz ~ 6GHz Micro-P
Request a Quote Datasheet
Description
RF Amplifier IC WiMax, WLAN 0Hz ~ 6GHz Micro-P
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC476MP86TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC476MP86TR-ND
RF Amplifiers HMC476MP86TR-ND
RF Amplifier IC WiMax, WLAN 0Hz ~ 6GHz Micro-P

RF Amplifier IC WiMax, WLAN 0Hz ~ 6GHz Micro-P

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC476MP86TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WiMax, WLAN
Frequency Range 0.0 to 6000 MHz
Minimum Gain 19 dB
Maximum Gain 19 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3704-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 8000 to 12500 MHz
View Details
RF Amplifiers - 1127-2951-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 5000 to 7000 MHz
View Details
RF Amplifiers - 1127-3558-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 18000 to 31000 MHz
View Details
RF Amplifiers - 1127-3315-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 37000 to 45000 MHz
View Details