DigiKey RF Amplifiers HMC460LC5TR-R5-ND

Description
RF Amplifier IC VSAT 0Hz ~ 20GHz 32-CSMT (5x5)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 0Hz ~ 20GHz 32-CSMT (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC460LC5TR-R5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC460LC5TR-R5-ND
RF Amplifiers HMC460LC5TR-R5-ND
RF Amplifier IC VSAT 0Hz ~ 20GHz 32-CSMT (5x5)

RF Amplifier IC VSAT 0Hz ~ 20GHz 32-CSMT (5x5)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC460LC5TR-R5-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 20000 MHz
Minimum Gain 14 dB
Maximum Gain 14 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1558-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; LTE, WiMax
Frequency Range 700 to 2200 MHz
View Details
RF Amplifiers - 1127-3312-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-1355-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 1700 to 2200 MHz
View Details
RF Amplifiers - 1127-2867-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details