DigiKey RF Amplifiers HMC452ST89TR-ND

Description
RF Amplifier IC CDMA, GSM, WCDMA 400MHz ~ 2.2GHz SOT-89
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM, WCDMA 400MHz ~ 2.2GHz SOT-89
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC452ST89TR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC452ST89TR-ND
RF Amplifiers HMC452ST89TR-ND
RF Amplifier IC CDMA, GSM, WCDMA 400MHz ~ 2.2GHz SOT-89

RF Amplifier IC CDMA, GSM, WCDMA 400MHz ~ 2.2GHz SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC452ST89TR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, WCDMA
Frequency Range 400 to 2200 MHz
Minimum Gain 22.5 dB
Maximum Gain 22.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3460-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 21000 to 32000 MHz
View Details
RF Amplifiers - 1127-1415-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-3089-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 27000 MHz
View Details
RF Amplifiers - 1127-3620-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 0.0 to 30000 MHz
View Details