RF Amplifier IC 17.5GHz ~ 25.5GHz 12-SMT (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC442LC3BTR-R5-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Frequency Range | 17500 to 25500 MHz |
| Minimum Gain | 13 dB |
| Maximum Gain | 13 dB |
| Output Power | 22 dBm |