RF Switch IC General Purpose SPDT 4GHz 50Ohm 8-MSOP-EP
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC435AMS8GTR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 4000 MHz |