RF Amplifier IC HiperLAN, UNII 5.1GHz ~ 5.9GHz 16-QFN (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC408LP3-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | Mobile / Wireless Systems; HiperLAN, UNII |
| Frequency Range | 5100 to 5900 MHz |
| Minimum Gain | 20 dB |
| Maximum Gain | 20 dB |