RF Amplifier IC VSAT 3.5GHz ~ 7GHz 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Amplifiers |
| Product Number | HMC392LC4TR-R5-ND |
| Product Name | RF Amplifiers |
| Amplifier Type | Low Noise Amplifier; Power Amplifier |
| Applications | VSAT |
| Frequency Range | 3500 to 7000 MHz |
| Minimum Gain | 16 dB |
| Maximum Gain | 16 dB |