DigiKey RF Amplifiers HMC392ALC4TR-R5-ND

Description
RF Amplifier IC VSAT 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC392ALC4TR-R5-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC392ALC4TR-R5-ND
RF Amplifiers HMC392ALC4TR-R5-ND
RF Amplifier IC VSAT 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)

RF Amplifier IC VSAT 3.5GHz ~ 8GHz 24-CLCC (3.9x3.9)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC392ALC4TR-R5-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3500 to 8000 MHz
Minimum Gain 17 dB
Maximum Gain 17 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2709-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 24000 to 40000 MHz
View Details
RF Amplifiers - 1127-3329-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 0.0 to 4000 MHz
View Details
RF Amplifiers - 1127-1758-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-1031-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details