DigiKey RF Amplifiers HMC392A-ND

Description
RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 1.7GHz ~ 2.7GHz Die
Request a Quote Datasheet
Description
RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 1.7GHz ~ 2.7GHz Die
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC392A-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC392A-ND
RF Amplifiers HMC392A-ND
RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 1.7GHz ~ 2.7GHz Die

RF Amplifier IC CDMA, GSM, EDGE, W-CDMA 1.7GHz ~ 2.7GHz Die

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC392A-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; CDMA, GSM, EDGE, W-CDMA
Frequency Range 1700 to 2700 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-2667-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 16000 to 24000 MHz
View Details
RF Amplifiers - 1127-2867-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details
RF Amplifiers - 1127-3405-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Frequency Range 10 to 10000 MHz
Minimum Gain 18 dB
View Details
RF Amplifiers - 1127-2972-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 2000 to 20000 MHz
View Details