DigiKey RF Switches HMC347LP3-ND

Description
RF Switch IC General Purpose SPDT 14GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet
Description
RF Switch IC General Purpose SPDT 14GHz 50Ohm 16-QFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Switches - HMC347LP3-ND - DigiKey
Thief River Falls, MN, United States
RF Switches
HMC347LP3-ND
RF Switches HMC347LP3-ND
RF Switch IC General Purpose SPDT 14GHz 50Ohm 16-QFN (3x3)

RF Switch IC General Purpose SPDT 14GHz 50Ohm 16-QFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Switches
Product Number HMC347LP3-ND
Product Name RF Switches
Package Type Surface Mount; 16-VFQFN Exposed Pad
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 0.0 to 14000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 505-ADG919BRMZ-REEL7TR-ND - DigiKey
Specs
Package Type Surface Mount; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0 to 2000 MHz
View Details
RF Switches - 505-HMC221BE-ND - DigiKey
Specs
Package Type Surface Mount; SOT-23-6
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 0.0100 to 3000 MHz
View Details
RF Switches - 505-ADGM1304JCPZ-RL7CT-ND - DigiKey
Specs
Package Type Surface Mount; 24-VFQFN Exposed Pad
Operating Temperature 0.0 to 85 C (32 to 185 F)
Frequency Range 0.0 to 14000 MHz
View Details
RF Switches - 1127-2749-ND - DigiKey
Specs
Package Type Die
Operating Temperature -55 to 85 C (-67 to 185 F)
Frequency Range 55000 to 86000 MHz
View Details