RF Switch IC VSAT SPDT 8GHz 50Ohm 8-SOIC
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC347G8TR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; "8-SOIC (0.154"", 3.90mm Width)" |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency Range | 0.0 to 8000 MHz |