RF Switch IC VSAT SPDT 14GHz 50Ohm 16-QFN (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC347ALP3EDKR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 16-VFQFN Exposed Pad |
| Operating Temperature | -55 to 85 C (-67 to 185 F) |
| Frequency Range | 0.0 to 14000 MHz |