RF Switch IC General Purpose SP8T 8GHz 50Ohm, 75Ohm 24-QFN (4x4)
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC321LP4TR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 24-VFQFN Exposed Pad |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 8000 MHz |