DigiKey RF Amplifiers HMC318MS8GETR-ND

Description
RF Amplifier IC HiperLAN, UNII 5GHz ~ 6GHz 8-MSOP-EP
Request a Quote Datasheet
Description
RF Amplifier IC HiperLAN, UNII 5GHz ~ 6GHz 8-MSOP-EP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC318MS8GETR-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC318MS8GETR-ND
RF Amplifiers HMC318MS8GETR-ND
RF Amplifier IC HiperLAN, UNII 5GHz ~ 6GHz 8-MSOP-EP

RF Amplifier IC HiperLAN, UNII 5GHz ~ 6GHz 8-MSOP-EP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC318MS8GETR-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; HiperLAN, UNII
Frequency Range 5000 to 6000 MHz
Minimum Gain 9 dB
Maximum Gain 9 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-1758-6-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 0.0 to 20000 MHz
View Details
RF Amplifiers - 1127-1408-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; Cellular, CATV
Frequency Range 0.0 to 5000 MHz
View Details
RF Amplifiers - 1127-3624-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT, DBS
Frequency Range 27500 to 31000 MHz
View Details
RF Amplifiers - 1127-3722-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 5000 to 9000 MHz
View Details