RF Switch IC General Purpose SP8T 2.5GHz 50Ohm 24-QSOP
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC253QS24TR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; "24-SSOP (0.154"", 3.90mm Width)" |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 2500 MHz |