RF Switch IC General Purpose SP4T 3.5GHz 50Ohm 16-QSOP
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC241QS16-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; "16-SSOP (0.154"", 3.90mm Width)" |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 3500 MHz |