RF Switch IC VSAT SPDT 6GHz 50Ohm 7-SMD
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | HMC232G7-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 7-SMD, Gull Wing |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Frequency Range | 0.0 to 6000 MHz |