DigiKey RF Amplifiers HMC-C036-ND

Description
RF Amplifier IC VSAT 10MHz ~ 15GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 10MHz ~ 15GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC-C036-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC-C036-ND
RF Amplifiers HMC-C036-ND
RF Amplifier IC VSAT 10MHz ~ 15GHz Module

RF Amplifier IC VSAT 10MHz ~ 15GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC-C036-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 10 to 15000 MHz
Minimum Gain 12.5 dB
Maximum Gain 12.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3317-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 71000 to 76000 MHz
View Details
RF Amplifiers - 1127-1828-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 300 to 3000 MHz
View Details
RF Amplifiers - 1127-1818-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Mobile / Wireless Systems; WLAN
Frequency Range 40 to 1000 MHz
View Details
RF Amplifiers - 1127-3027-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 50 to 3000 MHz
View Details