DigiKey RF Amplifiers HMC-C003-ND

Description
RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Request a Quote Datasheet
Description
RF Amplifier IC VSAT 2GHz ~ 20GHz Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - HMC-C003-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
HMC-C003-ND
RF Amplifiers HMC-C003-ND
RF Amplifier IC VSAT 2GHz ~ 20GHz Module

RF Amplifier IC VSAT 2GHz ~ 20GHz Module

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Amplifiers
Product Number HMC-C003-ND
Product Name RF Amplifiers
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 2000 to 20000 MHz
Minimum Gain 15 dB
Maximum Gain 15 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Amplifiers - 1127-3501-2-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications Radar
Frequency Range 1100 MHz
View Details
RF Amplifiers - 1127-2514-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 27500 to 33500 MHz
View Details
RF Amplifiers - 1127-3482-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications General Purpose
Frequency Range 14000 to 27000 MHz
View Details
RF Amplifiers - 1127-1362-1-ND - DigiKey
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier
Applications VSAT
Frequency Range 3550 to 3900 MHz
View Details