DigiKey Microcontrollers DS89C450-QNG-ND

Description
8051 89C Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C450-QNG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C450-QNG-ND
Microcontrollers DS89C450-QNG-ND
8051 89C Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)

8051 89C Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C450-QNG-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 25 MHz
RAM 1 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32651GWE+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits Other; A/D 4x10b Sigma-Delta
View Details
Microcontrollers - 505-MAX32666GXMBT+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 8x10b Sigma-Delta
View Details
Microcontrollers - 505-ADUC843BCP62Z-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 8x12b
View Details
Microcontrollers - 505-ADUCM355BCCZ-RL7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 12b SAR; D/A 3x12b VDAC
View Details