DigiKey Microcontrollers DS89C450-MNL-ND

Description
8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C450-MNL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C450-MNL-ND
Microcontrollers DS89C450-MNL-ND
8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 40-PDIP

8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C450-MNL-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 33 MHz
RAM 1 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC7033BSTZ-88-RLTR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 20.48 MHz
Bits 16 Bit
View Details
Microcontrollers - 505-ADUC841BCPZ8-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-ADUCM410BBCZ-RL7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits 16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
View Details
Microcontrollers - 2648-SC1510(13)TR-ND - DigiKey
Specs
Package Type Other; 80-VFQFN Exposed Pad
Pin Count 80
View Details