DigiKey Microcontrollers DS89C450-MNG-ND

Description
8051 89C Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C450-MNG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C450-MNG-ND
Microcontrollers DS89C450-MNG-ND
8051 89C Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 40-PDIP

8051 89C Microcontroller IC 8-Bit 25MHz 64KB (64K x 8) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C450-MNG-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 25 MHz
RAM 1 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC7029BBCZ62I-RL-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 7x12b; D/A 4x12b
View Details
Microcontrollers - ADUC7025BCPZ62-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12x12b
View Details
Microcontrollers - ADUC847BSZ62-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Application Specific Microcontrollers - 175-MAXQ1065GTC+TTR-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.62 to 3.63 volts
Serial Interface SPI
View Details