DigiKey Microcontrollers DS89C450-ENL+-ND

Description
8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C450-ENL+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C450-ENL+-ND
Microcontrollers DS89C450-ENL+-ND
8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

8051 89C Microcontroller IC 8-Bit 33MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C450-ENL+-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 33 MHz
RAM 1 KB
ROM 64 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC847BCPZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - ADUC812BSZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - 505-ADUC7128BSTZ126-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 41.78 MHz
Bits Other; A/D 10x12b; D/A 1x10b
View Details
Microcontrollers - 505-MAX32552-LCS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details