DigiKey Microcontrollers DS89C430-QNG-ND

Description
8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C430-QNG-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C430-QNG-ND
Microcontrollers DS89C430-QNG-ND
8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C430-QNG-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 25 MHz
RAM 1 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC7061BCPZ32-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 10 MHz
Bits 24 Bit; Other; A/D 5x24b, 8x24b; D/A 1x14b
View Details
Microcontrollers - 505-ADUC845BSZ62-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-ADUC7025BSTZ62-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12x12b
View Details
Microcontrollers - 505-MAX32560-LNS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details