DigiKey Microcontrollers DS89C430-QNG+-ND

Description
8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C430-QNG+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C430-QNG+-ND
Microcontrollers DS89C430-QNG+-ND
8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C430-QNG+-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 25 MHz
RAM 1 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 505-DS3645B+TRLTR-ND - DigiKey
Specs
RAM 4 KB
ROM Type SRAM
Package Type Other; 49-LFBGA, CSPBGA
View Details
Microcontrollers - ADUC7024BSTZ62-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 10x12b; D/A 2x12b
View Details
Microcontrollers - ADUC7025BCPZ32-RL7-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 12x12b
View Details
Microcontrollers - 73S1215F-68IM/F/P-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 24 MHz
RAM 2 KB
View Details