DigiKey Microcontrollers DS89C430-MNL+-ND

Description
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C430-MNL+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C430-MNL+-ND
Microcontrollers DS89C430-MNL+-ND
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP

8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C430-MNL+-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 33 MHz
RAM 1 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32672GTL+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 12x12b SAR
View Details
Microcontrollers - ADUC7023BCPZ62I-R7DKR-ND - DigiKey
Specs
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 8x12b; D/A 4x12b
View Details
Microcontrollers - 505-MAX32560-LBS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Application Specific Microcontrollers - 175-MAXQ1065GTC+TCT-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.62 to 3.63 volts
Serial Interface SPI
View Details