DigiKey Microcontrollers DS89C430-ENG+-ND

Description
8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C430-ENG+-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C430-ENG+-ND
Microcontrollers DS89C430-ENG+-ND
8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)

8051 89C Microcontroller IC 8-Bit 25MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C430-ENG+-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 25 MHz
RAM 1 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32552-LBJ+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 505-MAX32672GTNBL+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 12x12b SAR
View Details
Microcontrollers - 505-MAX32620IWGL+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b Sigma-Delta
View Details
Microcontrollers - 505-ADUCM362BCPZ256RL7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; A/D 12x24b; D/A 1x12b
View Details