DigiKey Microcontrollers DS89C420-MCL-ND

Description
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C420-MCL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C420-MCL-ND
Microcontrollers DS89C420-MCL-ND
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP

8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 40-PDIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C420-MCL-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 33 MHz
RAM 1 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32626ITKBL+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b Sigma-Delta
View Details
Microcontrollers, Microprocessor, FPGA Modules - ADSP-3PARCBF548M01-ND - DigiKey
Specs
Clock Speed 533 MHz
RAM 64000 KB
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Microcontrollers - 505-ADUCM4050BCPZ-R7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 52 MHz
Bits Other; A/D 8x12b SAR
View Details
Microcontrollers - 505-MAX32552-LCS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details