DigiKey Microcontrollers DS89C420-ECL-ND

Description
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet
Description
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS89C420-ECL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS89C420-ECL-ND
Microcontrollers DS89C420-ECL-ND
8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)

8051 89C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS89C420-ECL-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 33 MHz
RAM 1 KB
ROM 16 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - 505-MAXQ1062ETP+-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type Other; 20-WFQFN Exposed Pad
View Details
Microcontrollers - ADUC836BCPZ-REELTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details
Application Specific Microcontrollers - 505-ZLFBLST0H2064GR5621-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.9 to 3.6 volts
Serial Interface UART
View Details
Microcontrollers - 505-MAX32552-LBS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details