8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) EPROM, UV 52-CLCC (19.2x19.2)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | DS87C530-KCL-ND |
| Product Name | Microcontrollers |
| Data Bus | 8 Bit |
| Clock Speed | 33 MHz |
| RAM | 1 KB |
| ROM | 16 KB |
| ROM Type | EPROM |