DigiKey Microcontrollers DS87C520-QNL-ND

Description
8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)
Request a Quote Datasheet
Description
8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - DS87C520-QNL-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
DS87C520-QNL-ND
Microcontrollers DS87C520-QNL-ND
8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)

8051 87C Microcontroller IC 8-Bit 33MHz 16KB (16K x 8) OTP 44-PLCC (16.59x16.59)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number DS87C520-QNL-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 33 MHz
RAM 1 KB
ROM 16 KB
ROM Type OTP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM355BCCZ-RL7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 26 MHz
Bits Other; A/D 12b SAR; D/A 3x12b VDAC
View Details
Microcontrollers - 505-MAX32560-LNS+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - 175-MAX32675CALZ+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 120 MHz
Bits 24 Bit; Other; A/D 12x16/24b Sigma-Delta; D/A 1x12b
View Details
Application Specific Microcontrollers - 505-MAXQ1062EUD+-ND - DigiKey
Specs
ROM Type EPROM; EEPROM
Serial Interface SPI
Package Type TSSOP; Other; "14-TSSOP (0.173"", 4.40mm Width)"
View Details